Vishay Intertechnology, Inc. Vishay/DaleRES 23.7 OHM 1/10W 0.1% 0603 TNPW060323R7BEEN

Description
Vishay/DaleRES 23.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 23.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 23.7 OHM 1/10W 0.1% 0603 - TNPW060323R7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 23.7 OHM 1/10W 0.1% 0603
TNPW060323R7BEEN
Vishay/DaleRES 23.7 OHM 1/10W 0.1% 0603 TNPW060323R7BEEN
Vishay/DaleRES 23.7ohm 1/10W 0.1% 0603

Vishay/DaleRES 23.7ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060323R7BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060323R7BEEN-ND
Chip Resistor - Surface Mount TNPW060323R7BEEN-ND
23.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

23.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060323R7BEEN TNPW060323R7BEEN-ND
Product Name Vishay/DaleRES 23.7 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details