Vishay Precision Group Chip Resistor - Surface Mount TNPW060323K7BEEN

Description
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060323K7BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060323K7BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060323K7BEENTR-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060323K7BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060323K7BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060323K7BEENDKR-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060323K7BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060323K7BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060323K7BEENCT-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 23.7K OHM 1/10W 0.1% 0603 - TNPW060323K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/10W 0.1% 0603
TNPW060323K7BEEN
RES 23.7K OHM 1/10W 0.1% 0603 TNPW060323K7BEEN
RES 23.7Kohm 1/10W 0.1% 0603

RES 23.7Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw0603 23K7 0.1% T-9 E52 E3 Vishay - 50X2808 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 23K7 0.1% T-9 E52 E3 Vishay
50X2808
Tnpw0603 23K7 0.1% T-9 E52 E3 Vishay 50X2808
TNPW0603 23K7 0.1% T-9 E52 e3

TNPW0603 23K7 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW060323K7BEENTR-ND TNPW060323K7BEEN 50X2808
Product Name Chip Resistor - Surface Mount RES 23.7K OHM 1/10W 0.1% 0603 Tnpw0603 23K7 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details