RES 23.2Kohm 1/10W 0.1% 0603
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, THIN FILM, 23K2, 0.1%, 0.063W, 0603, REEL; Resistance:23.2kohm;
RES, 23K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:23.2kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060323K2BEEA | 541-3627-6-ND | 05R3596 |
| Product Name | RES 23.2K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Res, Thin Film, 23K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 23200 ohms | 23200 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.2100 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |