Vishay Precision Group Chip Resistor - Surface Mount TNPW0603237RBETA

Description
237 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
237 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603237RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603237RBETA-ND
Chip Resistor - Surface Mount TNPW0603237RBETA-ND
237 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

237 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 237 OHM 1/10W 0.1% 0603 - TNPW0603237RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/10W 0.1% 0603
TNPW0603237RBETA
RES 237 OHM 1/10W 0.1% 0603 TNPW0603237RBETA
RES 237ohm 1/10W 0.1% 0603

RES 237ohm 1/10W 0.1% 0603

Supplier's Site
Tnpw-0603 237 0.1% T-9 Rt1 Rohs Compliant Vishay - 08N7449 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 237 0.1% T-9 Rt1 Rohs Compliant Vishay
08N7449
Tnpw-0603 237 0.1% T-9 Rt1 Rohs Compliant Vishay 08N7449
TNPW-0603 237 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0603 237 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603237RBETA-ND TNPW0603237RBETA 08N7449
Product Name Chip Resistor - Surface Mount RES 237 OHM 1/10W 0.1% 0603 Tnpw-0603 237 0.1% T-9 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details