Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603232KBETA

Description
232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603232KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603232KBETA-ND
Chip Resistor - Surface Mount TNPW0603232KBETA-ND
232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 232K OHM 1/10W 0.1% 0603 - TNPW0603232KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/10W 0.1% 0603
TNPW0603232KBETA
RES 232K OHM 1/10W 0.1% 0603 TNPW0603232KBETA
RES 232Kohm 1/10W 0.1% 0603

RES 232Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors Tnpw-0603 232K .1% T-9 Rt1 Vishay - 29K6601 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Tnpw-0603 232K .1% T-9 Rt1 Vishay
29K6601
Resistors Tnpw-0603 232K .1% T-9 Rt1 Vishay 29K6601
RESISTORS TNPW-0603 232K .1% T-9 RT1

RESISTORS TNPW-0603 232K .1% T-9 RT1

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603232KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603232KBETA
Chip Resistor - Surface Mount TNPW0603232KBETA
RES 232K OHM 0.1% 1/10W 0603

RES 232K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW0603232KBETA-ND TNPW0603232KBETA 29K6601 TNPW0603232KBETA
Product Name Chip Resistor - Surface Mount RES 232K OHM 1/10W 0.1% 0603 Resistors Tnpw-0603 232K .1% T-9 Rt1 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details