Vishay Intertechnology, Inc. RES 22.6 OHM 1/10W 0.1% 0603 TNPW060322R6BETA

Description
RES 22.6ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 22.6ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/10W 0.1% 0603 - TNPW060322R6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/10W 0.1% 0603
TNPW060322R6BETA
RES 22.6 OHM 1/10W 0.1% 0603 TNPW060322R6BETA
RES 22.6ohm 1/10W 0.1% 0603

RES 22.6ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060322R6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060322R6BETA-ND
Chip Resistor - Surface Mount TNPW060322R6BETA-ND
22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060322R6BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060322R6BETA
Chip Resistor - Surface Mount TNPW060322R6BETA
RES 22.6 OHM 0.1% 1/10W 0603

RES 22.6 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060322R6BETA TNPW060322R6BETA-ND TNPW060322R6BETA
Product Name RES 22.6 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details