Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060322K9BEEA

Description
22.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
22.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060322K9BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060322K9BEEA-ND
Chip Resistor - Surface Mount TNPW060322K9BEEA-ND
22.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 22.9Kohm, 100Mw 0.1%; No. Of Pins Vishay - 05R3594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 22.9Kohm, 100Mw 0.1%; No. Of Pins Vishay
05R3594
Resistor, Thin Film, 22.9Kohm, 100Mw 0.1%; No. Of Pins Vishay 05R3594
RESISTOR, THIN FILM, 22.9KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:22.9kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 22.9KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:22.9kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060322K9BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060322K9BEEA
Chip Resistor - Surface Mount TNPW060322K9BEEA
RES 22.9K OHM 0.1% 1/8W 0603

RES 22.9K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060322K9BEEA-ND 05R3594 TNPW060322K9BEEA
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 22.9Kohm, 100Mw 0.1%; No. Of Pins Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details