Vishay Precision Group RES 22.6K OHM 1/10W 0.1% 0603 TNPW060322K6BEEA

Description
RES 22.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 22.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/10W 0.1% 0603 - TNPW060322K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/10W 0.1% 0603
TNPW060322K6BEEA
RES 22.6K OHM 1/10W 0.1% 0603 TNPW060322K6BEEA
RES 22.6Kohm 1/10W 0.1% 0603

RES 22.6Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060322K6BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060322K6BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060322K6BEEADKR-ND
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060322K6BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060322K6BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060322K6BEEACT-ND
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060322K6BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060322K6BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060322K6BEEATR-ND
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 10W 50V Resistor - 52-TNPW060322K6BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-TNPW060322K6BEEA
SMD 10W 50V Resistor 52-TNPW060322K6BEEA
0603 Thin Film Resistor 22.6kR 0.1% 1/10W 50V SMD Product overview: TNPW060322K6BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K6BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 22.6kR 0.1% 1/10W 50V SMD Product overview: TNPW060322K6BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K6BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 22K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 22K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3592
Res, Thin Film, 22K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3592
RES, THIN FILM, 22K6, 0.1%, 0.063W, 0603, REEL; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 22K6, 0.1%, 0.063W, 0603, REEL; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060322K6BEEA 541-TNPW060322K6BEEADKR-ND 52-TNPW060322K6BEEA 05R3592
Product Name RES 22.6K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 10W 50V Resistor Res, Thin Film, 22K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 22600 ohms 22600 ohms 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details