Vishay Intertechnology, Inc. Res Thin Film 0603 22.1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060322K1DEEA

Description
Res Thin Film 0603 22.1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 22.1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 22.1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060322K1DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 22.1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060322K1DEEA
Res Thin Film 0603 22.1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060322K1DEEA
Res Thin Film 0603 22.1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 22.1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060322K1DEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060322K1DEEA-ND
Chip Resistor - Surface Mount TNPW060322K1DEEA-ND
22.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060322K1DEEA TNPW060322K1DEEA-ND
Product Name Res Thin Film 0603 22.1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers