Vishay Precision Group SMD 0.1W Resistor TNPW060322K1BEEA

Description
Thin Film Resistor, 22.1kR, 0.1%, 0.1W, 0603 SMD Product overview: TNPW060322K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K1BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 22.1kR, 0.1%, 0.1W, 0603 SMD Product overview: TNPW060322K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K1BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W Resistor - 52-TNPW060322K1BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-TNPW060322K1BEEA
SMD 0.1W Resistor 52-TNPW060322K1BEEA
Thin Film Resistor, 22.1kR, 0.1%, 0.1W, 0603 SMD Product overview: TNPW060322K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K1BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 22.1kR, 0.1%, 0.1W, 0603 SMD Product overview: TNPW060322K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K1BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 22.1K OHM 1/10W 0.1% 0603 - TNPW060322K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/10W 0.1% 0603
TNPW060322K1BEEA
RES 22.1K OHM 1/10W 0.1% 0603 TNPW060322K1BEEA
RES 22.1Kohm 1/10W 0.1% 0603

RES 22.1Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2007-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2007-6-ND
Chip Resistor - Surface Mount 541-2007-6-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2007-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2007-1-ND
Chip Resistor - Surface Mount 541-2007-1-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2007-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2007-2-ND
Chip Resistor - Surface Mount 541-2007-2-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620720
Surface Mount Resistors 2620720
Vishay TNPW060322K1BEEA

Vishay TNPW060322K1BEEA

Supplier's Site
Surface Mount Resistors - 2620721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620721P
Surface Mount Resistors 2620721P
Vishay TNPW060322K1BEEA

Vishay TNPW060322K1BEEA

Supplier's Site
Surface Mount Resistors - 2620721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620721
Surface Mount Resistors 2620721
Vishay TNPW060322K1BEEA

Vishay TNPW060322K1BEEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW060322K1BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060322K1BEEA
Resistors - Chip Resistor - Surface Mount TNPW060322K1BEEA
RES 22.1K OHM 0.1% 0.21W 0603

RES 22.1K OHM 0.1% 0.21W 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060322K1BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060322K1BEEA
Chip Resistor - Surface Mount TNPW060322K1BEEA
RES 22.1K OHM 0.1% 1/10W 0603

RES 22.1K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 22K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 22K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3588
Res, Thin Film, 22K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3588
RES, THIN FILM, 22K1, 0.1%, 0.063W, 0603, REEL; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 22K1, 0.1%, 0.063W, 0603, REEL; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1074
Res, 22K1, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1074
RES, 22K1, 0.1%, 0.125W, THIN FILM, SMD; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K1, 0.1%, 0.125W, THIN FILM, SMD; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-TNPW060322K1BEEA TNPW060322K1BEEA 541-2007-6-ND 2620720 TNPW060322K1BEEA TNPW060322K1BEEA 05R3588
Product Name SMD 0.1W Resistor RES 22.1K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 22K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 22100 ohms 22100 ohms 2.21E-5 ohms 22100 ohms 22100 ohms 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details