Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060322K1BECN

Description
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060322K1BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060322K1BECN-ND
Chip Resistor - Surface Mount TNPW060322K1BECN-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 22.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060322K1BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 22.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060322K1BECN
Res Thin Film 0603 22.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060322K1BECN
Res Thin Film 0603 22.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 22.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW060322K1BECN-ND TNPW060322K1BECN
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 22.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details