Vishay Intertechnology, Inc. RES 22.0K OHM 1/10W 0.1% 0603 TNPW060322K0BETA

Description
RES 22.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 22.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 1/10W 0.1% 0603 - TNPW060322K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/10W 0.1% 0603
TNPW060322K0BETA
RES 22.0K OHM 1/10W 0.1% 0603 TNPW060322K0BETA
RES 22.0Kohm 1/10W 0.1% 0603

RES 22.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060322K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060322K0BETA-ND
Chip Resistor - Surface Mount TNPW060322K0BETA-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060322K0BETA TNPW060322K0BETA-ND
Product Name RES 22.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details