Vishay Precision Group Chip Resistor - Surface Mount TNPW060322K0BEEA

Description
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2006-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2006-1-ND
Chip Resistor - Surface Mount 541-2006-1-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2006-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2006-2-ND
Chip Resistor - Surface Mount 541-2006-2-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2006-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2006-6-ND
Chip Resistor - Surface Mount 541-2006-6-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,0603,22K,.1%,25PPM,T/R,HAZMAT - TNPW060322K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,22K,.1%,25PPM,T/R,HAZMAT
TNPW060322K0BEEA
THIN FILM,0603,22K,.1%,25PPM,T/R,HAZMAT TNPW060322K0BEEA
THIN FILM,0603,22K,.1%,25 PPM,T/R,HAZMAT

THIN FILM,0603,22K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Surface Mount Resistors - 2620719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620719P
Surface Mount Resistors 2620719P
Vishay TNPW060322K0BEEA

Vishay TNPW060322K0BEEA

Supplier's Site
Surface Mount Resistors - 2620719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620719
Surface Mount Resistors 2620719
Vishay TNPW060322K0BEEA

Vishay TNPW060322K0BEEA

Supplier's Site
Surface Mount Resistors - 2620718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620718
Surface Mount Resistors 2620718
Vishay TNPW060322K0BEEA

Vishay TNPW060322K0BEEA

Supplier's Site
SMD 125mW Resistor - 52-TNPW060322K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW060322K0BEEA
SMD 125mW Resistor 52-TNPW060322K0BEEA
22kR 0.1% 125mW 0603 SMD Chip Resistor, Thin Film Product overview: TNPW060322K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K0BEEA can be used for catalog matching and distributor lookup.

22kR 0.1% 125mW 0603 SMD Chip Resistor, Thin Film Product overview: TNPW060322K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 16367069 - Radwell International
Willingboro, NJ, United States
Resistor
16367069
Resistor 16367069
RESISTOR, SMD, THIN FILM, 22K OHM, 0.1%, .063W, 0603. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THIN FILM, 22K OHM, 0.1%, .063W, 0603. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, Thin Film, 22K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 22K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3587
Res, Thin Film, 22K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3587
RES, THIN FILM, 22K, 0.1%, 0.063W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 22K, 0.1%, 0.063W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1073
Res, 22K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1073
RES, 22K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 22K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2006-1-ND TNPW060322K0BEEA 2620719P 52-TNPW060322K0BEEA 16367069 05R3587 85AJ1073
Product Name Chip Resistor - Surface Mount THIN FILM,0603,22K,.1%,25PPM,T/R,HAZMAT Surface Mount Resistors SMD 125mW Resistor Resistor Res, Thin Film, 22K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 22K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details