Vishay Precision Group Resistor, Thin Film, 221 Ohm, 100Mw, 0.5%; No. Of Pins Vishay TNPW0603221RDHEA

Description
RESISTOR, THIN FILM, 221 OHM, 100mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:221ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 221 OHM, 100mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:221ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 221 Ohm, 100Mw, 0.5%; No. Of Pins Vishay - 05R4476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 221 Ohm, 100Mw, 0.5%; No. Of Pins Vishay
05R4476
Resistor, Thin Film, 221 Ohm, 100Mw, 0.5%; No. Of Pins Vishay 05R4476
RESISTOR, THIN FILM, 221 OHM, 100mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:221ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 221 OHM, 100mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:221ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05R4476
Product Name Resistor, Thin Film, 221 Ohm, 100Mw, 0.5%; No. Of Pins Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers