Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603221RDEEA

Description
221 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
221 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603221RDEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603221RDEEA-ND
Chip Resistor - Surface Mount TNPW0603221RDEEA-ND
221 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 0603 221 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603221RDEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 221 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603221RDEEA
Res Thin Film 0603 221 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603221RDEEA
Res Thin Film 0603 221 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 221 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0603221RDEEA-ND TNPW0603221RDEEA
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 221 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers