Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603221RBETA

Description
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603221RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603221RBETA-ND
Chip Resistor - Surface Mount TNPW0603221RBETA-ND
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 221 OHM 1/10W 0.1% 0603 - TNPW0603221RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/10W 0.1% 0603
TNPW0603221RBETA
RES 221 OHM 1/10W 0.1% 0603 TNPW0603221RBETA
RES 221ohm 1/10W 0.1% 0603

RES 221ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0603221RBETA-ND TNPW0603221RBETA
Product Name Chip Resistor - Surface Mount RES 221 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details