Vishay Precision Group SMD 221 Ohm 8W 75V Resistor TNPW0603221RBEEA

Description
0603 Thin Film Resistor 221 Ohm 0.1% 1/8W 75V SMD Product overview: TNPW0603221RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 Ohm, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603221RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 221 Ohm 0.1% 1/8W 75V SMD Product overview: TNPW0603221RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 Ohm, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603221RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 221 Ohm 8W 75V Resistor - 52-TNPW0603221RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 221 Ohm 8W 75V Resistor
52-TNPW0603221RBEEA
SMD 221 Ohm 8W 75V Resistor 52-TNPW0603221RBEEA
0603 Thin Film Resistor 221 Ohm 0.1% 1/8W 75V SMD Product overview: TNPW0603221RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 Ohm, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603221RBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 221 Ohm 0.1% 1/8W 75V SMD Product overview: TNPW0603221RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 Ohm, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603221RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 221 OHM 1/10W 0.1% 0603 - TNPW0603221RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/10W 0.1% 0603
TNPW0603221RBEEA
RES 221 OHM 1/10W 0.1% 0603 TNPW0603221RBEEA
RES 221ohm 1/10W 0.1% 0603

RES 221ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603221RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603221RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603221RBEEADKR-ND
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603221RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603221RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603221RBEEATR-ND
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603221RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603221RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603221RBEEACT-ND
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-TNPW0603221RBEEA TNPW0603221RBEEA 541-TNPW0603221RBEEADKR-ND
Product Name SMD 221 Ohm 8W 75V Resistor RES 221 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details