Vishay Intertechnology, Inc. Res Thin Film 0603 221K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603221KDEEA

Description
Res Thin Film 0603 221K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 221K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 221K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603221KDEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 221K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603221KDEEA
Res Thin Film 0603 221K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603221KDEEA
Res Thin Film 0603 221K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 221K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603221KDEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603221KDEEA-ND
Chip Resistor - Surface Mount TNPW0603221KDEEA-ND
221 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603221KDEEA TNPW0603221KDEEA-ND
Product Name Res Thin Film 0603 221K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details