Thin Film Chip ResistorSeries:TNPW;
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES, THIN FILM, 221K, 0.1%, 0.1W, 0603, REEL; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0603221KBETA | TNPW0603221KBETA-ND | 95C2428 |
| Product Name | Thin Film Chip ResistorSeries:TNPW; Resistance:221kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... | Chip Resistor - Surface Mount | Res, Thin Film, 221K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |