Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603221KBEEA

Description
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3176-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3176-6-ND
Chip Resistor - Surface Mount 541-3176-6-ND
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3176-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3176-1-ND
Chip Resistor - Surface Mount 541-3176-1-ND
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3176-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3176-2-ND
Chip Resistor - Surface Mount 541-3176-2-ND
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 221K OHM 1/10W 0.1% 0603 - TNPW0603221KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/10W 0.1% 0603
TNPW0603221KBEEA
RES 221K OHM 1/10W 0.1% 0603 TNPW0603221KBEEA
RES 221Kohm 1/10W 0.1% 0603

RES 221Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 75V 125mW Resistor - 52-TNPW0603221KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 125mW Resistor
52-TNPW0603221KBEEA
SMD 75V 125mW Resistor 52-TNPW0603221KBEEA
0603 Thin Film Resistor, 221kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW0603221KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603221KBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 221kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW0603221KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603221KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 221K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R2321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 221K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R2321
Res, Thin Film, 221K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R2321
RES, THIN FILM, 221K, 0.1%, 0.063W, 0603, REEL; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 221K, 0.1%, 0.063W, 0603, REEL; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1075
Res, 221K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1075
RES, 221K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 221K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3176-6-ND TNPW0603221KBEEA 52-TNPW0603221KBEEA 05R2321
Product Name Chip Resistor - Surface Mount RES 221K OHM 1/10W 0.1% 0603 SMD 75V 125mW Resistor Res, Thin Film, 221K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details