Vishay Intertechnology, Inc. Thin Film Resistors - SMD 221Kohms .1% 25ppm TNPW0603221KBECN

Description
Thin Film Resistors - SMD 221Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 221Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 221Kohms .1% 25ppm - TNPW0603221KBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 221Kohms .1% 25ppm
TNPW0603221KBECN
Thin Film Resistors - SMD 221Kohms .1% 25ppm TNPW0603221KBECN
Thin Film Resistors - SMD 221Kohms .1% 25ppm

Thin Film Resistors - SMD 221Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603221KBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603221KBECN-ND
Chip Resistor - Surface Mount TNPW0603221KBECN-ND
221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

221 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603221KBECN TNPW0603221KBECN-ND
Product Name Thin Film Resistors - SMD 221Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details