Vishay Intertechnology, Inc. RES 220 OHM 1/10W 0.1% 0603 TNPW0603220RBETA

Description
RES 220ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 220ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/10W 0.1% 0603 - TNPW0603220RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W 0.1% 0603
TNPW0603220RBETA
RES 220 OHM 1/10W 0.1% 0603 TNPW0603220RBETA
RES 220ohm 1/10W 0.1% 0603

RES 220ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603220RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603220RBETA-ND
Chip Resistor - Surface Mount TNPW0603220RBETA-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Resistor, Thin Film, 220 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 95C2424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 220 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
95C2424
Resistor, Thin Film, 220 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 95C2424
RESISTOR, THIN FILM, 220 OHM, 100mW, 0.1%, FULL REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THIN FILM, 220 OHM, 100mW, 0.1%, FULL REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603220RBETA TNPW0603220RBETA-ND 95C2424
Product Name RES 220 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 220 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details