Vishay Precision Group Chip Resistor - Surface Mount TNPW0603220RBEEA

Description
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3623-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3623-6-ND
Chip Resistor - Surface Mount 541-3623-6-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3623-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3623-1-ND
Chip Resistor - Surface Mount 541-3623-1-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3623-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3623-2-ND
Chip Resistor - Surface Mount 541-3623-2-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 220 OHM 1/10W 0.1% 0603 - TNPW0603220RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W 0.1% 0603
TNPW0603220RBEEA
RES 220 OHM 1/10W 0.1% 0603 TNPW0603220RBEEA
RES 220ohm 1/10W 0.1% 0603

RES 220ohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 220 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R4474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 220 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R4474
Resistor, Thin Film, 220 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R4474
RESISTOR, THIN FILM, 220 OHM, 100mW, 0.1%, FULL REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 220 OHM, 100mW, 0.1%, FULL REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9428
Res, 220R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9428
RES, 220R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 220R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3623-6-ND TNPW0603220RBEEA 05R4474 33AK9428
Product Name Chip Resistor - Surface Mount RES 220 OHM 1/10W 0.1% 0603 Resistor, Thin Film, 220 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay Res, 220R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details