Vishay Intertechnology, Inc. SMD 220 kOhm 125 mW Resistor TNPW0603220KBEEA

Description
SMD Chip Resistor, 220 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603220KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603220KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 220 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603220KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603220KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220 kOhm 125 mW Resistor - 52-TNPW0603220KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 kOhm 125 mW Resistor
52-TNPW0603220KBEEA
SMD 220 kOhm 125 mW Resistor 52-TNPW0603220KBEEA
SMD Chip Resistor, 220 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603220KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603220KBEEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 220 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603220KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603220KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 220K OHM 1/10W 0.1% 0603 - TNPW0603220KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/10W 0.1% 0603
TNPW0603220KBEEA
RES 220K OHM 1/10W 0.1% 0603 TNPW0603220KBEEA
RES 220Kohm 1/10W 0.1% 0603

RES 220Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3175-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3175-2-ND
Chip Resistor - Surface Mount 541-3175-2-ND
220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3175-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3175-1-ND
Chip Resistor - Surface Mount 541-3175-1-ND
220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3175-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3175-6-ND
Chip Resistor - Surface Mount 541-3175-6-ND
220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 607671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607671
Surface Mount Resistors 607671
Vishay TNPW0603220KBEEA

Vishay TNPW0603220KBEEA

Supplier's Site
Res, 220K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9427
Res, 220K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9427
RES, 220K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 220K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603220KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603220KBEEA
Chip Resistor - Surface Mount TNPW0603220KBEEA
RES 220K OHM 0.1% 1/10W 0603

RES 220K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-TNPW0603220KBEEA TNPW0603220KBEEA 541-3175-2-ND 607671 33AK9427 TNPW0603220KBEEA
Product Name SMD 220 kOhm 125 mW Resistor RES 220K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Resistors Res, 220K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 220000 ohms 220000 ohms 220000 ohms 220000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details