Vishay Intertechnology, Inc. RES 21.0 OHM 1/10W 0.1% 0603 TNPW060321R0BETA

Description
RES 21.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 21.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0 OHM 1/10W 0.1% 0603 - TNPW060321R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0 OHM 1/10W 0.1% 0603
TNPW060321R0BETA
RES 21.0 OHM 1/10W 0.1% 0603 TNPW060321R0BETA
RES 21.0ohm 1/10W 0.1% 0603

RES 21.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060321R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060321R0BETA-ND
Chip Resistor - Surface Mount TNPW060321R0BETA-ND
21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060321R0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060321R0BETA
Chip Resistor - Surface Mount TNPW060321R0BETA
RES 21 OHM 0.1% 1/10W 0603

RES 21 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060321R0BETA TNPW060321R0BETA-ND TNPW060321R0BETA
Product Name RES 21.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details