Vishay Intertechnology, Inc. Res Thin Film 0603 21.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060321K8BECN

Description
Res Thin Film 0603 21.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 21.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 21.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060321K8BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 21.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060321K8BECN
Res Thin Film 0603 21.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060321K8BECN
Res Thin Film 0603 21.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 21.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060321K8BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060321K8BECN-ND
Chip Resistor - Surface Mount TNPW060321K8BECN-ND
21.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

21.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 21.8K 0.1% T-9 R52 Vishay - 16P3392 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 21.8K 0.1% T-9 R52 Vishay
16P3392
Tnpw-0603 21.8K 0.1% T-9 R52 Vishay 16P3392
TNPW-0603 21.8K 0.1% T-9 R52

TNPW-0603 21.8K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060321K8BECN TNPW060321K8BECN-ND 16P3392
Product Name Res Thin Film 0603 21.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 21.8K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details