Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060321K5BEEA

Description
21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2005-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2005-1-ND
Chip Resistor - Surface Mount 541-2005-1-ND
21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2005-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2005-6-ND
Chip Resistor - Surface Mount 541-2005-6-ND
21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2005-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2005-2-ND
Chip Resistor - Surface Mount 541-2005-2-ND
21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 125mW Resistor - 52-TNPW060321K5BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW060321K5BEEA
SMD 125mW Resistor 52-TNPW060321K5BEEA
SMD Thin Film Resistor, 21.5kR, 0.1%, 125mW, 0603 Product overview: TNPW060321K5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060321K5BEEA can be used for catalog matching and distributor lookup.

SMD Thin Film Resistor, 21.5kR, 0.1%, 125mW, 0603 Product overview: TNPW060321K5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060321K5BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 21.5K OHM 1/10W 0.1% 0603 - TNPW060321K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/10W 0.1% 0603
TNPW060321K5BEEA
RES 21.5K OHM 1/10W 0.1% 0603 TNPW060321K5BEEA
RES 21.5Kohm 1/10W 0.1% 0603

RES 21.5Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 21K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3583 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 21K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3583
Res, Thin Film, 21K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3583
RES, THIN FILM, 21K5, 0.1%, 0.063W, 0603, REEL; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 21K5, 0.1%, 0.063W, 0603, REEL; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1072
Res, 21K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1072
RES, 21K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060321K5BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060321K5BEEA
Resistors - Chip Resistor - Surface Mount TNPW060321K5BEEA
RES 21.5K OHM 0.1% 0.21W 0603

RES 21.5K OHM 0.1% 0.21W 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060321K5BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060321K5BEEA
Chip Resistor - Surface Mount TNPW060321K5BEEA
RES 21.5K OHM 0.1% 1/10W 0603

RES 21.5K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2005-1-ND 52-TNPW060321K5BEEA TNPW060321K5BEEA 05R3583 TNPW060321K5BEEA TNPW060321K5BEEA
Product Name Chip Resistor - Surface Mount SMD 125mW Resistor RES 21.5K OHM 1/10W 0.1% 0603 Res, Thin Film, 21K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details