Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603215RFHTA

Description
215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603215RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603215RFHTA-ND
Chip Resistor - Surface Mount TNPW0603215RFHTA-ND
215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0603,215,1%,50PPM,T/R - TNPW0603215RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,215,1%,50PPM,T/R
TNPW0603215RFHTA
THIN FILM,0603,215,1%,50PPM,T/R TNPW0603215RFHTA
THIN FILM,0603,215,1%,50P PM,T/R

THIN FILM,0603,215,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603215RFHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603215RFHTA
Chip Resistor - Surface Mount TNPW0603215RFHTA
RES 215 OHM 1% 1/10W 0603

RES 215 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603215RFHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603215RFHTA
Chip Resistor - Surface Mount TNPW0603215RFHTA
RES 215 OHM 1% 1/10W 0603

RES 215 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0603215RFHTA-ND TNPW0603215RFHTA TNPW0603215RFHTA TNPW0603215RFHTA
Product Name Chip Resistor - Surface Mount THIN FILM,0603,215,1%,50PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details