Vishay Intertechnology, Inc. RES 215 OHM 1/10W 0.1% 0603 TNPW0603215RBETA

Description
RES 215ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 215ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/10W 0.1% 0603 - TNPW0603215RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/10W 0.1% 0603
TNPW0603215RBETA
RES 215 OHM 1/10W 0.1% 0603 TNPW0603215RBETA
RES 215ohm 1/10W 0.1% 0603

RES 215ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603215RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603215RBETA-ND
Chip Resistor - Surface Mount TNPW0603215RBETA-ND
215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603215RBETA TNPW0603215RBETA-ND
Product Name RES 215 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers