Vishay Intertechnology, Inc. RES 215 OHM 1/10W 0.1% 0603 TNPW0603215RBEEA

Description
RES 215ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 215ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/10W 0.1% 0603 - TNPW0603215RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/10W 0.1% 0603
TNPW0603215RBEEA
RES 215 OHM 1/10W 0.1% 0603 TNPW0603215RBEEA
RES 215ohm 1/10W 0.1% 0603

RES 215ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603215RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603215RBEEA-ND
Chip Resistor - Surface Mount TNPW0603215RBEEA-ND
215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603215RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603215RBEEA
Chip Resistor - Surface Mount TNPW0603215RBEEA
RES 215 OHM 0.1% 1/8W 0603

RES 215 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603215RBEEA TNPW0603215RBEEA-ND TNPW0603215RBEEA
Product Name RES 215 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details