Vishay Precision Group RES 215K OHM 1/10W 0.1% 0603 TNPW0603215KBEEA

Description
RES 215Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 215Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/10W 0.1% 0603 - TNPW0603215KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/10W 0.1% 0603
TNPW0603215KBEEA
RES 215K OHM 1/10W 0.1% 0603 TNPW0603215KBEEA
RES 215Kohm 1/10W 0.1% 0603

RES 215Kohm 1/10W 0.1% 0603

Supplier's Site
Automotive 125mW 50V Resistor - 52-TNPW0603215KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 50V Resistor
52-TNPW0603215KBEEA
Automotive 125mW 50V Resistor 52-TNPW0603215KBEEA
0603 Thin Film Resistor, 215kR, 0.1%, 125mW, 50V, AEC-Q200 Product overview: TNPW0603215KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603215KBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 215kR, 0.1%, 125mW, 50V, AEC-Q200 Product overview: TNPW0603215KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603215KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3621-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3621-1-ND
Chip Resistor - Surface Mount 541-3621-1-ND
215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3621-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3621-2-ND
Chip Resistor - Surface Mount 541-3621-2-ND
215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3621-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3621-6-ND
Chip Resistor - Surface Mount 541-3621-6-ND
215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistor, 215Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R2317 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 215Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R2317
Thin Film Resistor, 215Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R2317
THIN FILM RESISTOR, 215KOHM, 100mW, 0.1%, FULL REEL; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 215KOHM, 100mW, 0.1%, FULL REEL; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603215KBEEA 52-TNPW0603215KBEEA 541-3621-1-ND 05R2317
Product Name RES 215K OHM 1/10W 0.1% 0603 Automotive 125mW 50V Resistor Chip Resistor - Surface Mount Thin Film Resistor, 215Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 215000 ohms 215000 ohms 215000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 157544 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details