Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603210RDHTA

Description
210 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
210 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603210RDHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603210RDHTA-ND
Chip Resistor - Surface Mount TNPW0603210RDHTA-ND
210 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

210 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603210RDHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603210RDHTA
Chip Resistor - Surface Mount TNPW0603210RDHTA
RES 210 OHM 0.5% 1/10W 0603

RES 210 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603210RDHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603210RDHTA
Chip Resistor - Surface Mount TNPW0603210RDHTA
RES 210 OHM 0.5% 1/10W 0603

RES 210 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 210 Ohm, 0.5%, 50 Ppm Vishay - 65C6285 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 210 Ohm, 0.5%, 50 Ppm Vishay
65C6285
Tnpw, 0603, 210 Ohm, 0.5%, 50 Ppm Vishay 65C6285
TNPW, 0603, 210 Ohm, 0.5%, 50 ppm

TNPW, 0603, 210 Ohm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0603210RDHTA-ND TNPW0603210RDHTA TNPW0603210RDHTA 65C6285
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 210 Ohm, 0.5%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 210 ohms 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details