Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060320R5BETA

Description
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060320R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060320R5BETA-ND
Chip Resistor - Surface Mount TNPW060320R5BETA-ND
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 20.5 OHM 1/10W 0.1% 0603 - TNPW060320R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/10W 0.1% 0603
TNPW060320R5BETA
RES 20.5 OHM 1/10W 0.1% 0603 TNPW060320R5BETA
RES 20.5ohm 1/10W 0.1% 0603

RES 20.5ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060320R5BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060320R5BETA
Chip Resistor - Surface Mount TNPW060320R5BETA
RES 20.5 OHM 0.1% 1/10W 0603

RES 20.5 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Tnpw-0603 20.5 0.1% T-9 Rt1 Rohs Compliant Vishay - 46P4319 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 20.5 0.1% T-9 Rt1 Rohs Compliant Vishay
46P4319
Tnpw-0603 20.5 0.1% T-9 Rt1 Rohs Compliant Vishay 46P4319
TNPW-0603 20.5 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0603 20.5 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW060320R5BETA-ND TNPW060320R5BETA TNPW060320R5BETA 46P4319
Product Name Chip Resistor - Surface Mount RES 20.5 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 20.5 0.1% T-9 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details