Vishay Precision Group RES 20.0 OHM 1/10W 0.1% 0603 TNPW060320R0BEEA

Description
RES 20.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 20.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1/10W 0.1% 0603 - TNPW060320R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/10W 0.1% 0603
TNPW060320R0BEEA
RES 20.0 OHM 1/10W 0.1% 0603 TNPW060320R0BEEA
RES 20.0ohm 1/10W 0.1% 0603

RES 20.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2004-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2004-6-ND
Chip Resistor - Surface Mount 541-2004-6-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2004-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2004-1-ND
Chip Resistor - Surface Mount 541-2004-1-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2004-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2004-2-ND
Chip Resistor - Surface Mount 541-2004-2-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 20 Ohm 50V 125mW Resistor - 52-TNPW060320R0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 Ohm 50V 125mW Resistor
52-TNPW060320R0BEEA
SMD 20 Ohm 50V 125mW Resistor 52-TNPW060320R0BEEA
0603 Thin Film Resistor, 20 Ohm, 0.1% Tol, 50V, 125mW, SMD Product overview: TNPW060320R0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 50V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 50V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320R0BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 20 Ohm, 0.1% Tol, 50V, 125mW, SMD Product overview: TNPW060320R0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 50V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 50V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320R0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 20R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8978
Res, Thin Film, 20R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8978
RES, THIN FILM, 20R, 0.1%, 0.1W, 0603, REEL; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20R, 0.1%, 0.1W, 0603, REEL; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 20R, 0.1%, 0.063W, 0603; Resistance Vishay - 05R4434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20R, 0.1%, 0.063W, 0603; Resistance Vishay
05R4434
Res, Thin Film, 20R, 0.1%, 0.063W, 0603; Resistance Vishay 05R4434
RES, THIN FILM, 20R, 0.1%, 0.063W, 0603; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, THIN FILM, 20R, 0.1%, 0.063W, 0603; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW060320R0BEEA 541-2004-6-ND 52-TNPW060320R0BEEA 83R8978 05R4434
Product Name RES 20.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 20 Ohm 50V 125mW Resistor Res, Thin Film, 20R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thin Film, 20R, 0.1%, 0.063W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details