Vishay Precision Group Res Thin Film 0603 20 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060320R0BECN

Description
Res Thin Film 0603 20 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 20 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 20 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060320R0BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 20 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060320R0BECN
Res Thin Film 0603 20 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060320R0BECN
Res Thin Film 0603 20 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 20 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
SMD 20 Ohm 10W Resistor - 52-TNPW060320R0BECN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 Ohm 10W Resistor
52-TNPW060320R0BECN
SMD 20 Ohm 10W Resistor 52-TNPW060320R0BECN
Res Thin Film 0603 20 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060320R0BECN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320R0BECN can be used for catalog matching and distributor lookup.

Res Thin Film 0603 20 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060320R0BECN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320R0BECN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW060320R0BECNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060320R0BECNTR-ND
Chip Resistor - Surface Mount 541-TNPW060320R0BECNTR-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060320R0BECNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060320R0BECNCT-ND
Chip Resistor - Surface Mount 541-TNPW060320R0BECNCT-ND
RES 20 OHM 0.1% 1/10W 0603

RES 20 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060320R0BECNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060320R0BECNDKR-ND
Chip Resistor - Surface Mount 541-TNPW060320R0BECNDKR-ND
RES 20 OHM 0.1% 1/10W 0603

RES 20 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Resistors Vishay - 27K3731 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
27K3731
Resistors Vishay 27K3731
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060320R0BECN 52-TNPW060320R0BECN 541-TNPW060320R0BECNTR-ND 27K3731
Product Name Res Thin Film 0603 20 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R SMD 20 Ohm 10W Resistor Chip Resistor - Surface Mount Resistors Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details