Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060320K5FHTA

Description
20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060320K5FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060320K5FHTA-ND
Chip Resistor - Surface Mount TNPW060320K5FHTA-ND
20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060320K5FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060320K5FHTA
Chip Resistor - Surface Mount TNPW060320K5FHTA
RES 20.5K OHM 1% 1/10W 0603

RES 20.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Tnpw-0603 20.5K 1% T-2 Rt1 Vishay - 97M6346 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 20.5K 1% T-2 Rt1 Vishay
97M6346
Tnpw-0603 20.5K 1% T-2 Rt1 Vishay 97M6346
TNPW-0603 20.5K 1% T-2 RT1

TNPW-0603 20.5K 1% T-2 RT1

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060320K5FHTA-ND TNPW060320K5FHTA 97M6346
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw-0603 20.5K 1% T-2 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details