Vishay Precision Group Chip Resistor - Surface Mount TNPW060320K5BETA

Description
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060320K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060320K5BETA-ND
Chip Resistor - Surface Mount TNPW060320K5BETA-ND
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 20.5K OHM 1/10W 0.1% 0603 - TNPW060320K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/10W 0.1% 0603
TNPW060320K5BETA
RES 20.5K OHM 1/10W 0.1% 0603 TNPW060320K5BETA
RES 20.5Kohm 1/10W 0.1% 0603

RES 20.5Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 20K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2422 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2422
Res, Thin Film, 20K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2422
RES, THIN FILM, 20K5, 0.1%, 0.1W, 0603, REEL; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 20K5, 0.1%, 0.1W, 0603, REEL; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060320K5BETA-ND TNPW060320K5BETA 95C2422
Product Name Chip Resistor - Surface Mount RES 20.5K OHM 1/10W 0.1% 0603 Res, Thin Film, 20K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details