Vishay Precision Group SMD 0.1W 75V Resistor TNPW060320K5BEEA

Description
Thin Film Resistor, 20.5kR, 0.1%, 0.1W, 25ppm, 75V, 0603 SMD Product overview: TNPW060320K5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K5BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 20.5kR, 0.1%, 0.1W, 25ppm, 75V, 0603 SMD Product overview: TNPW060320K5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K5BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 75V Resistor - 52-TNPW060320K5BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-TNPW060320K5BEEA
SMD 0.1W 75V Resistor 52-TNPW060320K5BEEA
Thin Film Resistor, 20.5kR, 0.1%, 0.1W, 25ppm, 75V, 0603 SMD Product overview: TNPW060320K5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K5BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 20.5kR, 0.1%, 0.1W, 25ppm, 75V, 0603 SMD Product overview: TNPW060320K5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K5BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20.5K OHM 1/10W 0.1% 0603 - TNPW060320K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/10W 0.1% 0603
TNPW060320K5BEEA
RES 20.5K OHM 1/10W 0.1% 0603 TNPW060320K5BEEA
RES 20.5Kohm 1/10W 0.1% 0603

RES 20.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3619-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3619-6-ND
Chip Resistor - Surface Mount 541-3619-6-ND
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3619-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3619-2-ND
Chip Resistor - Surface Mount 541-3619-2-ND
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3619-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3619-1-ND
Chip Resistor - Surface Mount 541-3619-1-ND
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060320K5BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW060320K5BEEA
Resistors - Chip Resistor - Surface Mount TNPW060320K5BEEA
RES 20.5K OHM 0.1% 0.21W 0603

RES 20.5K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 20K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 05R3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
05R3575
Res, Thin Film, 20K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 05R3575
RES, THIN FILM, 20K5, 0.1%, 0.1W, 0603, REEL; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20K5, 0.1%, 0.1W, 0603, REEL; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW060320K5BEEA TNPW060320K5BEEA 541-3619-6-ND TNPW060320K5BEEA 05R3575
Product Name SMD 0.1W 75V Resistor RES 20.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 20K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 20500 ohms 20500 ohms 20500 ohms 20500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details