Vishay Intertechnology, Inc. Res Thin Film 0603 20.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060320K3BEEA

Description
Res Thin Film 0603 20.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 20.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 20.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060320K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 20.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060320K3BEEA
Res Thin Film 0603 20.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060320K3BEEA
Res Thin Film 0603 20.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 20.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060320K3BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060320K3BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060320K3BEEATR-ND
20.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060320K3BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060320K3BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060320K3BEEADKR-ND
RES 20.3K OHM 0.1% 0.21W 0603

RES 20.3K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060320K3BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060320K3BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060320K3BEEACT-ND
RES 20.3K OHM 0.1% 0.21W 0603

RES 20.3K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Resistor, Thin Film, 20.3Kohm, 100Mw 0.1%; Resistance Vishay - 05R3573 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 20.3Kohm, 100Mw 0.1%; Resistance Vishay
05R3573
Resistor, Thin Film, 20.3Kohm, 100Mw 0.1%; Resistance Vishay 05R3573
RESISTOR, THIN FILM, 20.3KOHM, 100mW 0.1%; Resistance:20.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 20.3KOHM, 100mW 0.1%; Resistance:20.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060320K3BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060320K3BEEA
Chip Resistor - Surface Mount TNPW060320K3BEEA
RES 20.3K OHM 0.1% 1/8W 0603

RES 20.3K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060320K3BEEA 541-TNPW060320K3BEEATR-ND 05R3573 TNPW060320K3BEEA
Product Name Res Thin Film 0603 20.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistor, Thin Film, 20.3Kohm, 100Mw 0.1%; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details