Vishay Intertechnology, Inc. Res Thin Film 0603 20K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060320K0DEEA

Description
Res Thin Film 0603 20K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 20K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 20K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060320K0DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 20K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060320K0DEEA
Res Thin Film 0603 20K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060320K0DEEA
Res Thin Film 0603 20K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 20K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-3910-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3910-1-ND
Chip Resistor - Surface Mount 541-3910-1-ND
20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3910-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3910-6-ND
Chip Resistor - Surface Mount 541-3910-6-ND
20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3910-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3910-2-ND
Chip Resistor - Surface Mount 541-3910-2-ND
20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060320K0DEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW060320K0DEEA
Resistors - Chip Resistor - Surface Mount TNPW060320K0DEEA
RES 20K OHM 0.5% 0.21W 0603

RES 20K OHM 0.5% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060320K0DEEA 541-3910-1-ND TNPW060320K0DEEA
Product Name Res Thin Film 0603 20K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details