Vishay Precision Group RES 20.0K OHM 1/10W 0.1% 0603 TNPW060320K0BETA

Description
RES 20.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 20.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/10W 0.1% 0603 - TNPW060320K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/10W 0.1% 0603
TNPW060320K0BETA
RES 20.0K OHM 1/10W 0.1% 0603 TNPW060320K0BETA
RES 20.0Kohm 1/10W 0.1% 0603

RES 20.0Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 75V 100mW Resistor - 52-TNPW060320K0BETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-TNPW060320K0BETA
SMD 75V 100mW Resistor 52-TNPW060320K0BETA
0603 Thin Film Resistor, 20kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060320K0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K0BETA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 20kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060320K0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K0BETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3618-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3618-2-ND
Chip Resistor - Surface Mount 541-3618-2-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3618-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3618-1-ND
Chip Resistor - Surface Mount 541-3618-1-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3618-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3618-6-ND
Chip Resistor - Surface Mount 541-3618-6-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Vishay - 11C1277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Vishay
11C1277
Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Vishay 11C1277
RES, THIN FILM, 20K, 0.1%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

RES, THIN FILM, 20K, 0.1%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 24K1034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
24K1034
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 24K1034
RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW060320K0BETA 52-TNPW060320K0BETA 541-3618-2-ND 11C1277 24K1034
Product Name RES 20.0K OHM 1/10W 0.1% 0603 SMD 75V 100mW Resistor Chip Resistor - Surface Mount Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Vishay Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers