Vishay Precision Group Surface Mount Resistors TNPW060320K0BEEA

Description
Vishay TNPW060320K0BEEA
Request a Quote Datasheet
Description
Vishay TNPW060320K0BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620714
Surface Mount Resistors 2620714
Vishay TNPW060320K0BEEA

Vishay TNPW060320K0BEEA

Supplier's Site
Surface Mount Resistors - 2620715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620715
Surface Mount Resistors 2620715
Vishay TNPW060320K0BEEA

Vishay TNPW060320K0BEEA

Supplier's Site
Surface Mount Resistors - 2620715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620715P
Surface Mount Resistors 2620715P
Vishay TNPW060320K0BEEA

Vishay TNPW060320K0BEEA

Supplier's Site
RES 20.0K OHM 1/10W 0.1% 0603 - TNPW060320K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/10W 0.1% 0603
TNPW060320K0BEEA
RES 20.0K OHM 1/10W 0.1% 0603 TNPW060320K0BEEA
RES 20.0Kohm 1/10W 0.1% 0603

RES 20.0Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 50V Resistor - 52-TNPW060320K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-TNPW060320K0BEEA
SMD 50V Resistor 52-TNPW060320K0BEEA
0603 Thin Film Resistor, 20kR, 0.1%, 25ppm, 50V, SMD Product overview: TNPW060320K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K0BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 20kR, 0.1%, 25ppm, 50V, SMD Product overview: TNPW060320K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP20.0KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP20.0KAACT-ND
Chip Resistor - Surface Mount TNP20.0KAACT-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP20.0KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP20.0KAADKR-ND
Chip Resistor - Surface Mount TNP20.0KAADKR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP20.0KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP20.0KAATR-ND
Chip Resistor - Surface Mount TNP20.0KAATR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8977
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8977
RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 20K, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.063W, 0603; Resistance Vishay
05R3571
Res, Thin Film, 20K, 0.1%, 0.063W, 0603; Resistance Vishay 05R3571
RES, THIN FILM, 20K, 0.1%, 0.063W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.063W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060320K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060320K0BEEA
Chip Resistor - Surface Mount TNPW060320K0BEEA
RES 20K OHM 0.1% 1/10W 0603

RES 20K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2620714 TNPW060320K0BEEA 52-TNPW060320K0BEEA TNP20.0KAACT-ND 83R8977 TNPW060320K0BEEA
Product Name Surface Mount Resistors RES 20.0K OHM 1/10W 0.1% 0603 SMD 50V Resistor Chip Resistor - Surface Mount Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2.00E-5 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Power Rating 0.1250 watts 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details