Vishay Intertechnology, Inc. SMD 10W Resistor TNPW0603205KBEEA

Description
0603 205kR 0.1% 1/10W Thin Film SMD Resistor Product overview: TNPW0603205KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603205KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 205kR 0.1% 1/10W Thin Film SMD Resistor Product overview: TNPW0603205KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603205KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-TNPW0603205KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW0603205KBEEA
SMD 10W Resistor 52-TNPW0603205KBEEA
0603 205kR 0.1% 1/10W Thin Film SMD Resistor Product overview: TNPW0603205KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603205KBEEA can be used for catalog matching and distributor lookup.

0603 205kR 0.1% 1/10W Thin Film SMD Resistor Product overview: TNPW0603205KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603205KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 205K OHM 1/10W 0.1% 0603 - TNPW0603205KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/10W 0.1% 0603
TNPW0603205KBEEA
RES 205K OHM 1/10W 0.1% 0603 TNPW0603205KBEEA
RES 205Kohm 1/10W 0.1% 0603

RES 205Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3616-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3616-1-ND
Chip Resistor - Surface Mount 541-3616-1-ND
205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3616-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3616-2-ND
Chip Resistor - Surface Mount 541-3616-2-ND
205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3616-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3616-6-ND
Chip Resistor - Surface Mount 541-3616-6-ND
205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 205K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R2309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 205K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R2309
Res, Thin Film, 205K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R2309
RES, THIN FILM, 205K, 0.1%, 0.063W, 0603, REEL; Resistance:205kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 205K, 0.1%, 0.063W, 0603, REEL; Resistance:205kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW0603205KBEEA TNPW0603205KBEEA 541-3616-1-ND 05R2309
Product Name SMD 10W Resistor RES 205K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 205K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 205000 ohms 205000 ohms 205000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers