Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603200RBEEN

Description
RES 200 OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 200 OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603200RBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603200RBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0603200RBEENDKR-ND
RES 200 OHM 0.1% 0.21W 0603

RES 200 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603200RBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603200RBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0603200RBEENCT-ND
RES 200 OHM 0.1% 0.21W 0603

RES 200 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603200RBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603200RBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0603200RBEENTR-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 200 OHM 1/10W 0.1% 0603 - TNPW0603200RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W 0.1% 0603
TNPW0603200RBEEN
RES 200 OHM 1/10W 0.1% 0603 TNPW0603200RBEEN
RES 200ohm 1/10W 0.1% 0603

RES 200ohm 1/10W 0.1% 0603

Supplier's Site
SMD 0.1W 200ohm 75V Resistor - 52-TNPW0603200RBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 200ohm 75V Resistor
52-TNPW0603200RBEEN
SMD 0.1W 200ohm 75V Resistor 52-TNPW0603200RBEEN
Fixed Resistor, Thin Film, 0.1W, 200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW0603200RBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603200RBEEN can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW0603200RBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603200RBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-TNPW0603200RBEENDKR-ND TNPW0603200RBEEN 52-TNPW0603200RBEEN
Product Name Chip Resistor - Surface Mount RES 200 OHM 1/10W 0.1% 0603 SMD 0.1W 200ohm 75V Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details