Vishay Precision Group Chip Resistor - Surface Mount TNPW0603200RBEEA

Description
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3049-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3049-6-ND
Chip Resistor - Surface Mount 541-3049-6-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3049-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3049-1-ND
Chip Resistor - Surface Mount 541-3049-1-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3049-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3049-2-ND
Chip Resistor - Surface Mount 541-3049-2-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 200 OHM 1/10W 0.1% 0603 - TNPW0603200RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W 0.1% 0603
TNPW0603200RBEEA
RES 200 OHM 1/10W 0.1% 0603 TNPW0603200RBEEA
RES 200ohm 1/10W 0.1% 0603

RES 200ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603200RBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603200RBEEA
Chip Resistor - Surface Mount TNPW0603200RBEEA
RES 200 OHM 0.1% 1/10W 0603

RES 200 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 200R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4442
Res, Thin Film, 200R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4442
RES, THIN FILM, 200R, 0.1%, 0.063W, 0603, REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 200R, 0.1%, 0.063W, 0603, REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1071
Res, 200R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1071
RES, 200R, 0.1%, 0.125W, THIN FILM, SMD; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 0.1%, 0.125W, THIN FILM, SMD; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 200R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5642 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5642
Res, Aec-Q200, 200R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5642
RES, AEC-Q200, 200R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 200R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-TNPW0603200RBEEA - Utmel Electronic Limited
Hong Kong, China
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS
17930-TNPW0603200RBEEA
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS 17930-TNPW0603200RBEEA
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS

125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-3049-6-ND TNPW0603200RBEEA TNPW0603200RBEEA 05R4442 85AH5642 17930-TNPW0603200RBEEA
Product Name Chip Resistor - Surface Mount RES 200 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 200R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 200R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details