Vishay Precision Group Chip Resistor - Surface Mount - TNPW0603200KBEEA TNPW0603200KBEEA

Description
Manufacturer: Vishay Win Source Part Number: 937171-TNPW0603200KB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 200K 0.1% T9 ET1 E3, TNPW0603200KBEEA-ND, TNP200KAATR, TNP200KAADKR, TNP200KAACT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937171-TNPW0603200KB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 200K 0.1% T9 ET1 E3, TNPW0603200KBEEA-ND, TNP200KAATR, TNP200KAADKR, TNP200KAACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0603200KBEEA
937171-TNPW0603200KBEEA
Chip Resistor - Surface Mount - TNPW0603200KBEEA 937171-TNPW0603200KBEEA
Manufacturer: Vishay Win Source Part Number: 937171-TNPW0603200KB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 200K 0.1% T9 ET1 E3, TNPW0603200KBEEA-ND, TNP200KAATR, TNP200KAADKR, TNP200KAACT

Manufacturer: Vishay
Win Source Part Number: 937171-TNPW0603200KBEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0603 200K 0.1% T9 ET1 E3, TNPW0603200KBEEA-ND, TNP200KAATR, TNP200KAADKR, TNP200KAACT

Buy Now Datasheet
Surface Mount Resistors - 2620711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620711
Surface Mount Resistors 2620711
Vishay TNPW0603200KBEEA

Vishay TNPW0603200KBEEA

Supplier's Site
Surface Mount Resistors - 2620712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620712
Surface Mount Resistors 2620712
Vishay TNPW0603200KBEEA

Vishay TNPW0603200KBEEA

Supplier's Site
Surface Mount Resistors - 2620712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620712P
Surface Mount Resistors 2620712P
Vishay TNPW0603200KBEEA

Vishay TNPW0603200KBEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP200KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200KAACT-ND
Chip Resistor - Surface Mount TNP200KAACT-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200KAADKR-ND
Chip Resistor - Surface Mount TNP200KAADKR-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200KAATR-ND
Chip Resistor - Surface Mount TNP200KAATR-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 200K OHM 1/10W 0.1% 0603 - TNPW0603200KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/10W 0.1% 0603
TNPW0603200KBEEA
RES 200K OHM 1/10W 0.1% 0603 TNPW0603200KBEEA
RES 200Kohm 1/10W 0.1% 0603

RES 200Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 50V 125mW Resistor - 52-TNPW0603200KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 125mW Resistor
52-TNPW0603200KBEEA
SMD 50V 125mW Resistor 52-TNPW0603200KBEEA
0603 Thin Film Resistor, 200kR, 0.1%, 50V, 125mW, SMD Product overview: TNPW0603200KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603200KBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 200kR, 0.1%, 50V, 125mW, SMD Product overview: TNPW0603200KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603200KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0603 200K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R - 873-TNPW0603200KBEEA - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 200K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R
873-TNPW0603200KBEEA
Res Thin Film 0603 200K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R 873-TNPW0603200KBEEA
Res Thin Film 0603 200K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0603 200K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site
Res, Thin Film, 200K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8979
Res, Thin Film, 200K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8979
RES, THIN FILM, 200K, 0.1%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 200K, 0.1%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 200K, 0.1%, 0.063W, 0603; Resistance Vishay - 05R2305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200K, 0.1%, 0.063W, 0603; Resistance Vishay
05R2305
Res, Thin Film, 200K, 0.1%, 0.063W, 0603; Resistance Vishay 05R2305
RES, THIN FILM, 200K, 0.1%, 0.063W, 0603; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 200K, 0.1%, 0.063W, 0603; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603200KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603200KBEEA
Chip Resistor - Surface Mount TNPW0603200KBEEA
RES 200K OHM 0.1% 1/10W 0603

RES 200K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 937171-TNPW0603200KBEEA 2620711 TNP200KAACT-ND TNPW0603200KBEEA 52-TNPW0603200KBEEA 873-TNPW0603200KBEEA 83R8979 TNPW0603200KBEEA
Product Name Chip Resistor - Surface Mount - TNPW0603200KBEEA Surface Mount Resistors Chip Resistor - Surface Mount RES 200K OHM 1/10W 0.1% 0603 SMD 50V 125mW Resistor Res Thin Film 0603 200K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R Res, Thin Film, 200K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F) -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 2.00E-4 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Power Rating 0.1250 watts 0.2100 watts 10 watts 0.1000 watts 0.1250 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details