Vishay Intertechnology, Inc. RES_20K OHM_1/16W0.1%_SMT 0603 TNPW06032002BT9TR

Description
RES_20Kohm_1/16W0.1% _SMT 0603
Request a Quote
Description
RES_20Kohm_1/16W0.1% _SMT 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES_20K OHM_1/16W0.1%_SMT 0603 - TNPW06032002BT9TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES_20K OHM_1/16W0.1%_SMT 0603
TNPW06032002BT9TR
RES_20K OHM_1/16W0.1%_SMT 0603 TNPW06032002BT9TR
RES_20Kohm_1/16W0.1% _SMT 0603

RES_20Kohm_1/16W0.1%_SMT 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06032002BT9TR
Product Name RES_20K OHM_1/16W0.1%_SMT 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details