Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06032002BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... - TNPW06032002BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
TNPW06032002BT9
Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06032002BT9
Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06032002BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:20kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details