Vishay Precision Group RES 1.96K OHM 1/10W 0.1% 0603 TNPW06031K96BEEA

Description
RES 1.96Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.96Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/10W 0.1% 0603 - TNPW06031K96BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/10W 0.1% 0603
TNPW06031K96BEEA
RES 1.96K OHM 1/10W 0.1% 0603 TNPW06031K96BEEA
RES 1.96Kohm 1/10W 0.1% 0603

RES 1.96Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 2620709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620709
Surface Mount Resistors 2620709
Vishay TNPW06031K96BEEA

Vishay TNPW06031K96BEEA

Supplier's Site
Surface Mount Resistors - 2620710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620710P
Surface Mount Resistors 2620710P
Vishay TNPW06031K96BEEA

Vishay TNPW06031K96BEEA

Supplier's Site
Surface Mount Resistors - 2620710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620710
Surface Mount Resistors 2620710
Vishay TNPW06031K96BEEA

Vishay TNPW06031K96BEEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3174-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3174-1-ND
Chip Resistor - Surface Mount 541-3174-1-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3174-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3174-2-ND
Chip Resistor - Surface Mount 541-3174-2-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3174-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3174-6-ND
Chip Resistor - Surface Mount 541-3174-6-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 125mW Resistor - 52-TNPW06031K96BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW06031K96BEEA
SMD 125mW Resistor 52-TNPW06031K96BEEA
1.96kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06031K96BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K96BEEA can be used for catalog matching and distributor lookup.

1.96kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06031K96BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K96BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 1K96, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K96, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3299
Res, Thin Film, 1K96, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3299
RES, THIN FILM, 1K96, 0.1%, 0.063W, 0603, REEL; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K96, 0.1%, 0.063W, 0603, REEL; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW06031K96BEEA 2620709 541-3174-1-ND 52-TNPW06031K96BEEA 05R3299
Product Name RES 1.96K OHM 1/10W 0.1% 0603 Surface Mount Resistors Chip Resistor - Surface Mount SMD 125mW Resistor Res, Thin Film, 1K96, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1960 ohms 1.96E-6 ohms 1960 ohms 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1250 watts 0.2100 watts 0.1250 watts
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details