Vishay Intertechnology, Inc. RES 1.91K OHM 1/10W 0.1% 0603 TNPW06031K91BEEA

Description
RES 1.91Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.91Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/10W 0.1% 0603 - TNPW06031K91BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/10W 0.1% 0603
TNPW06031K91BEEA
RES 1.91K OHM 1/10W 0.1% 0603 TNPW06031K91BEEA
RES 1.91Kohm 1/10W 0.1% 0603

RES 1.91Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3614-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3614-6-ND
Chip Resistor - Surface Mount 541-3614-6-ND
1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3614-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3614-1-ND
Chip Resistor - Surface Mount 541-3614-1-ND
1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3614-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3614-2-ND
Chip Resistor - Surface Mount 541-3614-2-ND
1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K91, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K91, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3295
Res, Thin Film, 1K91, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3295
RES, THIN FILM, 1K91, 0.1%, 0.063W, 0603, REEL; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K91, 0.1%, 0.063W, 0603, REEL; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K91BEEA 541-3614-6-ND 05R3295
Product Name RES 1.91K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 1K91, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1910 ohms 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details